EN
  • EN
  • DE

CAT5110SDI-10-T3

Part No CAT5110SDI-10-T3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 32TAP SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 200ppm/°C
Mounting SMD (SMT)
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 200
Base Product Number CAT5110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CAT5110SDI-10-T3,ONSONSCAT5110SDI-10-T3,2156-CAT5110SDI-10-T3-ONTR-ND
Standard Package 3,000
Win Source Part Number 1141995-CAT5110SDI-10-T3
Ultra Librarian 3D Model Ultra Librarian CAT5110SDI-10-T3 CAD Model

Description

The CAT5110SDI-10-T3 is a precision digital potentiometer designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This digital potentiometer offers a wide range of applications in the field of electronics, where precise voltage adjustment or signal conditioning is required.

Key Features

  • Resistance Options: The CAT5110SDI-10-T3 offers a 10 kΩ resistance value, providing a suitable option for various adjustable resistance applications.
  • Resolution: It features a 64-position linear taper, which allows for fine adjustments in resistance settings, ensuring high precision in the control of voltage and current.
  • Operating Voltage: The device operates within a wide voltage range of 2.5V to 6V, making it versatile for use in both low and standard voltage applications.
  • Temperature Range: This digital potentiometer is designed to operate over an extended industrial temperature range from -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The CAT5110SDI-10-T3 comes in a compact 8-lead SOIC package, which is ideal for space-constrained applications.
  • Interface: It utilizes a simple up/down interface for resistance adjustments, making it easy to integrate into existing designs without the need for complex programming.

Applications

The CAT5110SDI-10-T3 is well-suited for a variety of applications, including:

  • Automated adjustments in audio control circuits
  • Calibration and tuning in RF circuitry
  • Feedback systems requiring precise control
  • Power supply adjustments
  • Automotive electronics where robustness and precision are essential

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CAT5110SDI-10-T3 is built in compliance with stringent industry standards, ensuring both quality and reliability for critical applications where consistent performance is a must.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess