EN
  • EN
  • DE

CAT4238TD-GT3

Part No CAT4238TD-GT3
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description LED Driver 10 Segment 1500uA Supply Current 5-Pin TSOT-23 T/R / IC LED DRIVER RGLTR DIM TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.8V
Maximum Supply Voltage 5.5V
Output Voltage 38V
Channel Output Current 600mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 012651-CAT4238TD-GT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CAT4238
Introduction Date January 14, 2006
ECCN EAR99
Country of Origin Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CAT4238TD-GT3 CAD Model

Description

CAT4238TD-GT3 LED Driver

The CAT4238TD-GT3 from ON Semiconductor is a high-efficiency, DC-DC step-up converter designed to drive LEDs with a constant current. This high-performance device is suitable for powering backlighting in LCD displays, keypad backlighting for mobile devices, and general LED lighting solutions. Its versatility and efficiency make it an ideal choice for designers looking to enhance the brightness and longevity of their LED applications.

Key Features

  • High Output Voltage: Capable of delivering an output voltage up to 38V, the CAT4238TD-GT3 can drive multiple LEDs in series, ensuring uniform brightness and improved efficiency.
  • Adjustable Output Current: The output current can be set with an external resistor, enabling precise control over the LED brightness and ensuring consistent light output.
  • High Efficiency: With an efficiency of up to 94%, this device minimizes power loss, thereby extending battery life in portable applications.
  • PWM Dimming Capability: The inclusion of a PWM dimming input allows for flexible control over the LED brightness, enabling dynamic lighting effects and power savings.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation and longevity of the LED driver.
  • Low Profile: Offered in a slim TSOT-23-6 package, the CAT4238TD-GT3 is perfect for space-constrained applications.

Applications

The CAT4238TD-GT3 is designed for a wide range of applications where high voltage and constant current are required to drive LEDs. It is particularly well-suited for:

  • LCD Backlights
  • Portable Flashlights
  • General LED Lighting
  • Mobile Device Keypad Backlights

With its robust design and flexible features, the CAT4238TD-GT3 from ON Semiconductor is a top choice for engineers and designers looking to create reliable and efficient LED lighting solutions.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess