EN
  • EN
  • DE

CAT3626HV4-GT2

Part No CAT3626HV4-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 7V
Channel Output Current 32mA
Frequency 1MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TQFN (4x4)
Win Source Part Number 127803-CAT3626HV4-GT2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT3626HV4-GT2 CAD Model

Description

ON Semiconductor CAT3626HV4-GT2 Product Overview

The CAT3626HV4-GT2 from ON Semiconductor is a high-efficiency, quad-mode, fractional charge pump LED driver that is designed to cater to the needs of portable devices where power efficiency and minimal space occupation are critical. This LED driver is ideal for applications such as backlighting in mobile phones, PDAs, digital cameras, and other handheld devices.

Key Features

  • Adjustable Output Current: The device allows for precision control of LED current, which can be adjusted up to 30mA per channel, ensuring optimal brightness and power usage for a variety of LED configurations.
  • High Efficiency: With the capability to automatically switch between 1x, 1.5x, and 2x modes, the CAT3626HV4-GT2 maintains a high efficiency over a wide range of input voltages, which is essential for maximizing battery life in portable applications.
  • Low Noise Operation: The charge pump operates at a constant frequency in all modes, significantly reducing output ripple and eliminating the need for external inductors, thereby simplifying design and reducing noise.
  • Compact Package: Housed in a 16-lead, 4x4x0.8 mm thin QFN package, this LED driver is designed for space-constrained applications, offering a compact power management solution without sacrificing performance.

Performance Specifications

  • Voltage Range: The device operates over a wide input voltage range from 3.0V to 5.5V, making it versatile for various battery technologies.
  • Thermal Protection: The CAT3626HV4-GT2 includes thermal shutdown protection, safeguarding the device and the system from overheating.
  • Low Shutdown Current: In shutdown mode, the device draws less than 1µA, contributing to the overall power conservation of the system.

Applications

The CAT3626HV4-GT2 is suited for a broad range of applications that require efficient, compact, and reliable LED driving solutions. Its performance characteristics make it an excellent choice for powering LED backlights in portable electronics, enhancing visual displays while maintaining energy efficiency.

With its combination of features and compact form factor, the CAT3626HV4-GT2 from ON Semiconductor is a versatile and efficient solution for designers looking to optimize their LED driving applications in the portable device market.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1870 $59.3500
120+ $0.9741 $116.8920
185+ $0.9436 $174.5660
255+ $0.9131 $232.8405
330+ $0.8827 $291.2910
440+ $0.7914 $348.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess