EN
  • EN
  • DE

CAT3616HV4-GT2

Part No CAT3616HV4-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) Multi-Step Dimming 31mA 16-TQFN (4x4)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-TQFN (4x4)
Family Name CAT3616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 3616HV4-GT2, CAT3616HV4-GT2 -ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914731-CAT3616HV4-GT2
Ultra Librarian 3D Model Ultra Librarian CAT3616HV4-GT2 CAD Model

Description

ON Semiconductor CAT3616HV4-GT2 LED Driver

The CAT3616HV4-GT2 from ON Semiconductor is a high-efficiency, charge pump-based LED driver designed to power up to six LEDs with constant current for uniform brightness. This component is an ideal solution for portable battery-powered devices where energy efficiency and minimal space occupation are critical factors.

With an input voltage range of 3.0V to 5.5V, the CAT3616HV4-GT2 is versatile and can be used in a wide array of applications, from mobile phones and personal electronics to portable medical devices and industrial displays. Its high voltage capability ensures compatibility with most common battery technologies, including Li-Ion and NiMH cells.

The device operates in 1x, 1.5x, and 2x modes, automatically switching between these modes based on LED forward voltage requirements, thus optimizing efficiency. This feature helps to prolong battery life by reducing power consumption, especially critical in portable devices where battery life is a key concern.

The CAT3616HV4-GT2 provides a maximum output current of 30mA per channel, which can be set via a single external resistor. This current regulation ensures consistent light output from each LED, which is important for applications where uniform lighting is necessary. The device also includes built-in thermal protection and open LED protection, enhancing the overall reliability and lifespan of the system.

One of the standout features of the CAT3616HV4-GT2 is its low-profile 16-lead TQFN package, which measures just 4mm x 4mm with a height of 0.8mm. This compact form factor makes it an excellent choice for space-constrained applications. Additionally, the device offers a low-noise operation with a 1MHz fixed-frequency regulation to minimize audible noise, which can be particularly beneficial in noise-sensitive applications.

In summary, the CAT3616HV4-GT2 from ON Semiconductor is a feature-rich, high-performance LED driver that offers energy efficiency, compact design, and reliable constant-current output, making it an excellent choice for a variety of portable and space-limited applications requiring high-quality LED illumination.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess