EN
  • EN
  • DE

CAT3614HV2-T2

Part No CAT3614HV2-T2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 12TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 7V
Channel Output Current 31mA
Frequency 1MHz
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-TDFN (3x3)
Win Source Part Number 136771-CAT3614HV2-T2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT3614HV2-T2 CAD Model

Description

The CAT3614HV2-T2 is a high-efficiency, quad-channel LED driver designed by ON Semiconductor that provides a flexible solution for powering multiple LEDs in a variety of applications. This device is particularly well-suited for portable devices where power efficiency and minimal space occupancy are critical.

With an input voltage range of 3V to 5.5V, the CAT3614HV2-T2 is versatile enough to be used in systems powered by Li-Ion batteries or standard power supplies. Each of the four LED channels can deliver up to 30 mA of drive current, providing consistent brightness and performance for high-intensity LED applications. The device's internal current sinks ensure uniformity in current distribution across the LEDs, which is essential for maintaining consistent luminance and color balance.

The CAT3614HV2-T2 features a 1 MHz fixed-frequency internal oscillator that minimizes external component count and helps to reduce the overall solution size. Moreover, the device includes a thermal shutdown feature that protects it from overheating, enhancing its reliability and longevity in demanding environments.

Flexibility is a key advantage of this LED driver. It allows for dimming control through a simple external pulse width modulation (PWM) signal, giving designers the ability to adjust the brightness of the LEDs to suit the needs of various applications. This makes the CAT3614HV2-T2 an excellent choice for devices that require user-adjustable brightness levels, such as backlighting for LCD displays in mobile phones, handheld gaming devices, and personal media players.

The CAT3614HV2-T2 is offered in a compact 16-lead TQFN package, which is ideal for space-constrained applications. Its small footprint, combined with high efficiency and low-power operation, ensures that this LED driver can be integrated into portable devices without compromising performance or design.

In summary, ON Semiconductor's CAT3614HV2-T2 is a robust, efficient, and flexible solution for driving multiple LEDs. Its combination of features and compact design make it a top choice for engineers and designers looking to enhance the visual experience in portable electronic devices.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess