EN
  • EN
  • DE

CAT3224HV3-GT2

Part No CAT3224HV3-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 2A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 2V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 2A (Flash)
Frequency 800kHz
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number CAT3224
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576346-CAT3224HV3-GT2
Ultra Librarian 3D Model Ultra Librarian CAT3224HV3-GT2 CAD Model

Description

ON Semiconductor CAT3224HV3-GT2 Product Overview

The CAT3224HV3-GT2 is a high-performance, Charge Pump LED Driver from ON Semiconductor, designed to efficiently power LEDs in a variety of applications. This device is particularly well-suited for portable devices, where power efficiency and compact size are of paramount importance.

Key Features

  • High Efficiency: The CAT3224HV3-GT2 utilizes a fractional charge pump, providing high power efficiency which is ideal for extending battery life in portable devices.
  • Adjustable Output Current: It supports programmable LED current for up to four LEDs, which allows for precise control over brightness and power consumption.
  • Low Noise Operation: The device operates at a 1MHz fixed-frequency, significantly reducing output ripple and eliminating the need for external inductors, thereby saving on board space and reducing noise.
  • Thermal Management: With built-in thermal shutdown protection, the CAT3224HV3-GT2 ensures reliable operation by preventing overheating.

Applications

The versatility of the CAT3224HV3-GT2 makes it suitable for a wide range of applications, including:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Units
  • Other Battery-Powered Devices

Technical Specifications

  • Input Voltage: 2.7V to 5.5V, accommodating a variety of power sources.
  • Drive Capability: Can drive up to four LEDs with up to 32 mA per LED.
  • Package: Available in a compact, 16-lead TQFN package, measuring just 4mm x 4mm.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT3224HV3-GT2 is no exception. It is designed to meet the high standards of performance and reliability that customers expect from ON Semiconductor products.

For detailed product information, technical specifications, and support resources, customers are encouraged to visit the ON Semiconductor website or contact their sales representative.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess