EN
  • EN
  • DE

M2GL025T-FGG484I

Part No M2GL025T-FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 267 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000021-M2GL025T-FGG484I
Package Tray
Product Status Active
Number of Logic Elements/Cells 27696
Total RAM Bits 1130496
Number of I/O 267
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 100°C (TJ)
Grade -
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Packaging Tray
Operating Temperature Range -40°C ~ 100°C (TJ)
Ultra Librarian 3D Model Ultra Librarian M2GL025T-FGG484I CAD Model

Description

Product Overview: M2GL025T-FGG484I from Microchip Technology

The M2GL025T-FGG484I is a state-of-the-art FPGA (Field Programmable Gate Array) product from Microchip Technology, designed to meet the needs of a wide range of applications. This device is part of Microchip's IGLOO2 FPGA family, which is known for its low power consumption, high reliability, and advanced security features. The M2GL025T-FGG484I is an excellent choice for designers looking for a flexible and efficient solution for their system-on-chip (SoC) designs.

Key Features:

  • High-Density FPGA: The M2GL025T-FGG484I offers a generous amount of logic elements, enabling complex digital circuitry designs and integration of multiple functions on a single chip.
  • Advanced Security: With a focus on security, this FPGA includes features such as secure boot, an active anti-tamper mechanism, and a secure key storage to ensure the protection of sensitive data and intellectual property.
  • High-Performance I/O: The device is equipped with high-speed GPIOs, which support various I/O standards, making it highly versatile for interfacing with a broad range of peripherals and components.
  • Robust Packaging: The FGG484 package provides a robust and reliable solution for hardware deployment in various environments, ensuring consistent performance even under harsh conditions.
  • Low Power Operation: Microchip's IGLOO2 FPGAs are engineered for low power consumption without compromising performance, making them ideal for power-sensitive applications.

Applications:

The M2GL025T-FGG484I is suitable for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Defense and aerospace systems
  • Medical devices
  • Telecommunications infrastructure
  • Consumer electronics

Microchip Technology's M2GL025T-FGG484I is a versatile FPGA that provides designers with the flexibility, security, and performance required for today's demanding electronic designs. Whether you are working on a complex SoC or integrating multiple systems into a single device, the M2GL025T-FGG484I offers a powerful solution that can be tailored to meet your specific needs.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3583 $88.3583
2+ $85.3732 $170.7464
3+ $79.4030 $238.2090
4+ $76.4180 $305.6720
5+ $73.4329 $367.1645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess