EN
  • EN
  • DE

CAT28LV65GI-20

Part No CAT28LV65GI-20
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Parallel 64K-bit 8K x 8 3.3V 32-Pin PLCC Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 200 ns
Mounting SMD (SMT)
Case / Package PLCC
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 8 kB
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Pins 32
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1013806-CAT28LV65GI-20
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28LV65GI-20 CAD Model

Description

The CAT28LV65GI-20 from ON Semiconductor is a high-performance, 64-Kbit Parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a variety of applications that require low power consumption and high endurance. This non-volatile memory device allows data to be written and erased electrically, making it ideal for a wide range of computing, industrial, automotive, and consumer applications where reliable and flexible data storage is essential.

Key Features

  • Memory Capacity: The device offers a substantial 64-Kbit (8K x 8) memory capacity, providing ample space for firmware storage, configuration parameters, or any data requiring frequent updating.
  • Access Time: With a fast access time of 200 ns, the CAT28LV65GI-20 ensures quick data retrieval, contributing to efficient system performance.
  • Operating Voltage: It operates over a wide voltage range, typically from 4.5V to 5.5V, making it versatile for use in various power environments.
  • Endurance: The EEPROM boasts an impressive endurance with a minimum of 100,000 write/erase cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: Data retention is rated for a minimum of 100 years, providing a stable and durable storage solution over an extended period.
  • Package: The device is available in a 28-pin Green SOIC package, which is both space-saving and environmentally friendly.

Applications

The CAT28LV65GI-20 EEPROM is suitable for a variety of applications, including:

  • Embedded microcontroller storage
  • Configuration settings for industrial systems
  • Automotive control units
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices

With its combination of high endurance, low power consumption, and wide operating voltage range, the ON Semiconductor CAT28LV65GI-20 EEPROM is an excellent choice for designers looking for a reliable and flexible memory solution. Its robust design and long data retention make it a key component in systems that require data security and integrity over an extended period.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess