EN
  • EN
  • DE

CAT28F020HI-12T

Part No CAT28F020HI-12T
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 2MBIT 120NS 32TSOP / Flash Parallel 5V 2M-bit 256K x 8 120ns 32-Pin TSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 120ns
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 771177-CAT28F020HI-12T
Popularity Medium
Supply and Demand Status Limited
Family Name CAT28F020
Introduction Date July 22, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT28F020HI-12T CAD Model

Description

ON Semiconductor CAT28F020HI-12T Flash Memory

The CAT28F020HI-12T is a high-performance, 2 Megabit Flash memory chip designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This non-volatile memory module offers a storage capacity of 2 Mbit (256K x 8) and is organized as 256K words of 8 bits each. The device operates on a single 5V power supply, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

With an access time of 120 ns, the CAT28F020HI-12T provides fast read capabilities, which is crucial for applications requiring quick data retrieval. This speed is complemented by its high reliability and low power consumption, characteristics that are essential for modern electronic devices where efficiency and longevity are key.

The CAT28F020HI-12T supports JEDEC standard control signals and command sequences for easy integration into system designs. It features a Write operation that can be performed in bursts, allowing for efficient programming of the memory. Additionally, the chip includes a sector erase function, which permits block-wise erasure of the memory, thereby simplifying data management and enhancing flexibility in data storage.

ON Semiconductor has equipped the CAT28F020HI-12T with advanced protection features. The device includes a hardware and software data protection scheme to prevent inadvertent write operations during power-up, power-down, or system reset. Moreover, the chip boasts a high endurance level, capable of withstanding 10,000 write/erase cycles, and a data retention period of at least 10 years, ensuring the safety and longevity of stored data.

The CAT28F020HI-12T is offered in a 32-pin TSOP (Thin Small Outline Package) which is optimized for high-density mounting and is well-suited for space-constrained applications. This packaging, along with its operating temperature range of -40°C to +85°C, makes the CAT28F020HI-12T a robust and versatile memory solution for a diverse array of operating environments.

In summary, the CAT28F020HI-12T from ON Semiconductor is a reliable, high-speed Flash memory component that offers a combination of performance, protection, and packaging suitable for a multitude of applications requiring efficient and durable non-volatile memory storage.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess