ON Semiconductor CAT28F020GI-12T Flash Memory
The CAT28F020GI-12T is a high-performance, 2-megabit Flash memory component produced by ON Semiconductor, a leader in semiconductor solutions. This device offers a robust storage solution for a wide range of applications that require fast and reliable non-volatile memory. With its 256K x 8-bit organization, the CAT28F020GI-12T provides ample storage for firmware, software code, data storage, and boot code in systems across the industrial, computing, and telecommunications sectors.
Key Features
- Memory Size: 2 Megabits (256K x 8)
- Speed: 120 ns access time, enabling quick read operations.
- Operating Voltage: 5V ± 10% supply voltage is suitable for many standard systems.
- Programming Voltage: 12V ± 5% for reliable write operations.
- Endurance: 10,000 write/erase cycles, ensuring longevity and reliability for frequently updated data.
- Data Retention: Guaranteed data retention for a minimum of 10 years.
- Temperature Range: Industrial-grade temperature range from -40°C to +85°C.
- Packaging: Available in a 32-pin, Plastic Leaded Chip Carrier (PLCC) package.
Advanced Functionality
The CAT28F020GI-12T incorporates advanced features such as sector erase and byte write capabilities, which provide flexibility for code and data updates. The device supports JEDEC standard algorithms for erase and program operations, simplifying the integration process. Additionally, the product comes with hardware and software write protection options to prevent accidental data alteration, ensuring the integrity of your critical data.
Applications
ON Semiconductor's CAT28F020GI-12T is well-suited for applications that require reliable and durable storage with fast access times. It is commonly used in embedded systems, microcontroller-based applications, boot flash for computers and servers, networking hardware, and telecommunications equipment. Its robust design and data retention capabilities make it an excellent choice for mission-critical applications where data integrity is paramount.
With its combination of high-speed performance, substantial data retention, and a wide operating temperature range, the CAT28F020GI-12T from ON Semiconductor is an ideal flash memory solution for designers and engineers looking to enhance the reliability and efficiency of their electronic systems.