EN
  • EN
  • DE

CAT28F001GI-12T

Part No CAT28F001GI-12T
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 1MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 1Mb (128K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (11.43x13.97)
Family Name CAT28F001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914726-CAT28F001GI-12T
Ultra Librarian 3D Model Ultra Librarian CAT28F001GI-12T CAD Model

Description

The CAT28F001GI-12T is a high-performance 1 Megabit Flash memory component produced by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed to offer a reliable and flexible storage solution for a wide range of applications, from embedded systems to general-purpose computing.

Key Features

  • Memory Capacity: The device boasts a 1 Megabit (128K x 8) memory size, providing ample space for firmware storage, configuration parameters, or any other type of non-volatile data storage needs.
  • Speed: With an access time of 120 ns (nanoseconds), the CAT28F001GI-12T ensures swift data retrieval, making it suitable for applications requiring fast boot or real-time data access.
  • Operating Voltage: The memory operates at a voltage range of 4.5V to 5.5V, making it compatible with many standard digital systems and ensuring stable operation across various conditions.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it reliable in extreme conditions and suitable for use in outdoor or harsh environments.
  • Programming and Erasure: The device supports 10,000 program/erase cycles, which provides a significant lifespan for many applications, including those that require regular updates to stored data.

Applications

The CAT28F001GI-12T is versatile and can be used in a multitude of applications such as:

  • Embedded systems
  • Boot memory for computers and servers
  • Telecommunication devices
  • Industrial control systems
  • Automotive electronics

Reliability and Support

ON Semiconductor is committed to providing high-quality products and the CAT28F001GI-12T is no exception. It is manufactured to meet rigorous standards, ensuring consistent performance and reliability. Additionally, ON Semiconductor offers comprehensive technical support for their products, ensuring that designers and engineers can integrate the CAT28F001GI-12T into their projects with confidence.

With its combination of speed, capacity, and durability, the CAT28F001GI-12T from ON Semiconductor is an excellent choice for any application requiring robust and reliable non-volatile memory storage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess