EN
  • EN
  • DE

CAT25320HU3I-GT3

Part No CAT25320HU3I-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description CAT25320 - 32KB SPI SER CMOS EEP / Memory IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr onsemi
Series *
Package Bulk
Product Status Active
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1378114-CAT25320HU3I-GT3
Ultra Librarian 3D Model Ultra Librarian CAT25320HU3I-GT3 CAD Model

Description

ON Semiconductor CAT25320HU3I-GT3 EEPROM

The CAT25320HU3I-GT3 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor. This component is designed to provide robust storage solutions for a wide range of applications, including but not limited to, consumer electronics, automotive, industrial, and telecommunication systems.

Key Features:

  • Memory Size: The device boasts a memory size of 32-Kb, which is sufficient for storing configuration data, device parameters, and small application logs.
  • Interface: It employs a standard SPI (Serial Peripheral Interface) that enables high-speed data transfer and seamless integration with microcontrollers and processors.
  • Operating Voltage: The CAT25320HU3I-GT3 operates at a wide voltage range of 1.8V to 5.5V, making it versatile for various circuit designs and power requirements.
  • Temperature Range: This device is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +85°C, catering to industrial and automotive requirements.
  • Write Cycle Endurance: It offers a high write cycle endurance, ensuring that the memory can be rewritten multiple times over the product's lifespan without degradation.
  • Data Retention: The EEPROM provides long-term data retention, typically over 100 years, which is critical for applications where data integrity over time is paramount.
  • Packaging: The CAT25320HU3I-GT3 comes in a compact 8-pin TSSOP package, allowing for efficient use of PCB space.

Applications:

The versatile nature of the CAT25320HU3I-GT3 makes it suitable for a myriad of applications. It is commonly used in:

  • Automotive systems for storing calibration data
  • Industrial control systems for parameter settings
  • Portable consumer electronics for device configuration
  • Smart cards and identification systems
  • Networking devices for MAC addresses and settings

Overall, the CAT25320HU3I-GT3 from ON Semiconductor is a reliable and efficient choice for designers looking for a non-volatile memory solution that combines high-speed operation, robustness, and a small form factor.

You May Also Be Interested in

Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess