The CAT25010P-1.8 is a high-performance, serial EEPROM memory device from the renowned manufacturer ON Semiconductor. This product is designed to provide reliable, non-volatile memory storage with a focus on low-power operation and robust data retention, making it an ideal choice for a wide array of applications in the electronics industry.
Key Features
- Memory Size: The CAT25010P-1.8 offers a memory size of 1 Kbit, which is organized as 128 x 8 bits, providing sufficient space for storage of configuration parameters, serial numbers, or calibration data in various applications.
- Operating Voltage: This device operates at a low voltage range of 1.8V to 5.5V, ensuring compatibility with modern low-voltage microcontrollers and systems while minimizing power consumption.
- Communication Interface: It features a SPI (Serial Peripheral Interface) for communication, allowing for simple integration into existing designs with high-speed data transfer capabilities.
- Data Retention: The EEPROM offers a long data retention period, typically greater than 100 years, ensuring the persistence of stored data over an extended period without the need for external power.
- Write Cycles: It is capable of enduring a minimum of 1 million write cycles per byte, providing excellent endurance for applications that require frequent data updates.
- Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
- Package: The CAT25010P-1.8 comes in an 8-lead PDIP package, which is widely used and easy to handle in both prototyping and production environments.
Applications
The versatility of the CAT25010P-1.8 makes it a perfect fit for a variety of applications, including but not limited to:
- Portable devices
- Medical instruments
- Automotive systems
- Industrial controls
- Consumer electronics
In conclusion, the CAT25010P-1.8 from ON Semiconductor is a highly reliable and energy-efficient EEPROM memory solution that offers a blend of durability, data integrity, and ease of integration for designers and engineers across multiple industries.