EN
  • EN
  • DE

DS1225AB-200+

Part No DS1225AB-200+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT 200NS 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Access Time 200ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 145168-DS1225AB-200+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1225AB-200+ CAD Model

Description

The DS1225AB-200+ is a 64K Nonvolatile SRAM designed by Maxim Integrated, which offers a unique combination of volatile and nonvolatile memory functionality. This high-performance, 8K x 8 nonvolatile static RAM integrates a fully static nonvolatile RAM with a lithium energy source and control circuitry to ensure data integrity and to maintain the SRAM’s contents when the main power supply is lost.

Key Features

  • Capacity: 64 Kbit (8 K x 8)
  • Speed: 200ns Access Time
  • Interface: Parallel
  • Power Source: Self-contained lithium energy source
  • Reliability: Data retention in the absence of external power
  • Package: 28-Pin EDIP or 32-Pin LCC
  • Temperature Range: Operates from -40°C to +85°C

Applications

The DS1225AB-200+ is ideal for a wide range of applications where data integrity is paramount and the requirement for data to be preserved without an external power supply is necessary. Applications include:

  • Redundant array of independent disks (RAID) systems
  • Industrial controllers
  • Utility meters
  • Medical devices
  • Point-of-sale terminals

Product Advantages

The DS1225AB-200+ offers significant advantages over traditional volatile SRAMs. Its nonvolatility eliminates the need for battery backup and periodic battery replacement. The integrated lithium energy source can maintain data for over 10 years in the absence of external power. Furthermore, the fast access time of 200ns allows for quick data retrieval, making it suitable for high-performance applications.

Easy Integration

This product is designed for easy integration into a variety of systems. It is directly compatible with the JEDEC standard 28-pin 600-mil DIP socket and operates with a single 5V power supply. Its pin compatibility with volatile SRAM allows for a straightforward upgrade path to nonvolatile memory without significant hardware modifications.

You May Also Be Interested in

Samsung
SRAM 16MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess