EN
  • EN
  • DE

CAT24S128C4UTR

Part No CAT24S128C4UTR
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 128KBIT I2C 4WLCSP / EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 4-WLCSP (0.84x0.84)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.84x0.84)
Base Product Number CAT24S128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1354641-CAT24S128C4UTR
Ultra Librarian 3D Model Ultra Librarian CAT24S128C4UTR CAD Model

Description

ON Semiconductor CAT24S128C4UTR EEPROM

The CAT24S128C4UTR from ON Semiconductor is a high-performance, 128-Kb Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device, designed to provide efficient non-volatile data storage. This memory component utilizes the popular I²C (Inter-Integrated Circuit) bus interface, which ensures seamless integration into a wide array of electronic systems, making it a versatile choice for designers and engineers.

With its small 8-lead TSSOP (Thin Shrink Small Outline Package) footprint, the CAT24S128C4UTR offers a compact storage solution that is ideal for space-constrained applications. The device operates across a broad voltage range of 1.7V to 5.5V, providing flexibility for use in systems with varying power supplies and enabling low-power operation that is critical for battery-powered devices.

Key features of the CAT24S128C4UTR include a fast write cycle time of 5 ms (typical), which allows for quick data updates and minimal system downtime. The EEPROM also supports a write endurance of 1,000,000 program/erase cycles and data retention of over 100 years, ensuring reliability and longevity of stored information.

In terms of data protection, the CAT24S128C4UTR incorporates both write protect (WP) pin and software write protection, which includes full array protection, providing robust safeguards against inadvertent data alteration. Furthermore, the device's built-in 32-byte page write buffer allows for efficient write operations by enabling multiple bytes to be programmed in a single write cycle.

ON Semiconductor's CAT24S128C4UTR is suitable for a diverse range of applications, including but not limited to consumer electronics, industrial control systems, medical devices, and telecommunications infrastructure. Its compatibility with the I²C bus interface allows for easy integration into existing designs, making it a go-to EEPROM solution for both new projects and upgrades to existing systems.

Overall, the CAT24S128C4UTR represents a reliable and cost-effective choice for designers seeking a non-volatile memory component that combines high endurance, low power consumption, and advanced data protection features in a compact package.

You May Also Be Interested in

Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3014 $58.7730
470+ $0.2473 $116.2310
725+ $0.2395 $173.6375
1,000+ $0.2318 $231.8000
1,290+ $0.2242 $289.2180
1,725+ $0.2010 $346.7250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess