EN
  • EN
  • DE

CAT24M01HU5I-GT3

Part No CAT24M01HU5I-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 1MBIT 1MHZ 8UDFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Max Frequency 1MHz
Access Time 400ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UDFN (2x3)
Win Source Part Number 107364-CAT24M01HU5I-GT3
Family Name CAT24M01
Introduction Date May 20, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24M01HU5I-GT3 CAD Model

Description

ON Semiconductor CAT24M01HU5I-GT3 EEPROM

The CAT24M01HU5I-GT3 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by ON Semiconductor. This device offers a substantial 1Mbit of serial electrically erasable and programmable read-only memory, designed to cater to a wide array of applications that require high storage capacity, data retention, and endurance. The CAT24M01HU5I-GT3 is an ideal choice for advanced applications in automotive, industrial, and consumer electronics where reliability and efficient data storage are paramount.

Constructed with a standard I2C serial interface, the CAT24M01HU5I-GT3 allows for easy integration into existing designs and systems. It supports a fast I2C bus frequency of up to 1 MHz, enabling swift data transfer rates that are essential for performance-critical applications. The memory is organized as 128K x 8 bits, allowing for efficient access and storage of large amounts of data.

One of the key features of the CAT24M01HU5I-GT3 is its wide operating voltage range of 2.5V to 5.5V, which provides versatility in different system designs and ensures compatibility with both 3.3V and 5V logic levels. This makes it suitable for use in various operating environments and system architectures.

The device also boasts a robust data retention period of 100 years and is capable of withstanding up to 1 million write cycles, demonstrating its reliability and longevity. Additionally, the CAT24M01HU5I-GT3 is equipped with built-in error correction code (ECC) functionality, which significantly enhances the reliability of the data being stored by automatically detecting and correcting any errors that may occur during read operations.

For design flexibility, the CAT24M01HU5I-GT3 comes in a compact 8-lead TSSOP package, which is suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures that the device can operate reliably in extreme conditions, making it an excellent choice for demanding environments.

With its combination of high storage capacity, fast data transfer rates, wide voltage range, and robust reliability features, the ON Semiconductor CAT24M01HU5I-GT3 EEPROM stands out as a superior memory solution for a broad range of applications.

You May Also Be Interested in

Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8094 $52.6110
155+ $0.6642 $102.9510
235+ $0.6434 $151.1990
325+ $0.6227 $202.3775
420+ $0.6019 $252.7980
560+ $0.5396 $302.1760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess