Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Bus Width 16 b
Interface Serial
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 32 B
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
RoHS Compliant
Win Source Part Number 989779-CAT24C44S
Categories RAM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24C44S CAD Model

Description

The CAT24C44S is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed for a wide range of applications that require reliable non-volatile memory storage. With its robust design and efficient operation, the CAT24C44S is ideal for use in telecommunications, computing, automotive, industrial, and consumer electronic products.

Key Features

  • Memory Size: The CAT24C44S offers a storage capacity of 4-Kbits, providing ample space for device configurations, calibration data, and small application code storage.
  • Interface: It features a standard I2C serial interface, which allows for simple integration into most microcontroller-based systems and supports a bus speed of up to 1 MHz for rapid data access.
  • Low Power Consumption: Designed with power efficiency in mind, this EEPROM operates with a low power supply voltage ranging from 1.8V to 5.5V, making it suitable for battery-powered devices.
  • Write Cycle Time: The device boasts a fast write cycle time of 5 ms, enabling quick updates to stored data with minimal delay.
  • Endurance: The CAT24C44S has a high data retention capability, with an endurance of 1 million write cycles and data retention of 100 years, ensuring the reliability and longevity of stored information.
  • Package: It is available in a variety of package options, including the small 8-lead SOIC and TSSOP packages, which are suitable for space-constrained applications.

Applications

The versatility of the CAT24C44S makes it an excellent choice for a range of applications. In the automotive sector, it can be used for storing settings and error logs. In consumer electronics, it is ideal for preserving user preferences and device states. Its reliability and durability also make it a good fit for industrial control systems, where maintaining system integrity is crucial.

Conclusion

With its combination of high endurance, low power consumption, and a wide voltage range, the CAT24C44S from ON Semiconductor stands as a solid choice for designers looking to incorporate a dependable and efficient non-volatile memory solution into their products.

You May Also Be Interested in

Renesas Electronics America
SRAM Chip Async Dual 5V 64K-Bit 8K x 8 55ns 64-Pin TQFP T/R
Lowest to $54.8383
ECAD model for IDT7005S55PF8
Renesas Electronics America
IC SRAM 9MBIT 150MHZ 165CABGA
Need more? Email Us
ECAD model for IDT71V67603S150BQ
GSI Technology
SRAM Chip Sync Single 1.8V 18M-Bit 512K x 36 0.5ns 165-Pin FBGA Tray
Need more? Email Us
ECAD model for GS8182R36BGD-167I
GSI Technology
SRAM Chip Sync Single 1.8V 72M-Bit 4M x 18 0.45ns 165-Pin FBGA Bulk
Need more? Email Us
ECAD model for GS8662T20BGD-400
Ramtron
Fram, State Saver, Quad, 3V, QFN16
Lowest to $18.8257
ECAD model for FM1114-QG
GSI Technology
SRAM Chip Sync Quad 3.3V 4M-Bit 128K x 36 8.5ns/3.5ns 100-Pin TQFP Tray
Need more? Email Us
ECAD model for GS84036AGT-166
GSI Technology
SRAM Chip Sync Quad 2.5V/3.3V 18M-Bit 512K x 36 6.5ns/3ns 100-Pin TQFP
Lowest to $21.0211
ECAD model for GS8160E36DGT-200
Renesas Electronics America
SRAM Chip Async Single 5V 64K-Bit 8K x 8 45ns 28-Pin CDIP
Need more? Email Us
ECAD model for IDT7164L45TDB
Ramtron
64Kbit Serial I2C 5V F-RAM Memory
Need more? Email Us
ECAD model for FM24C64C-GTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention