EN
  • EN
  • DE

CAT24C32YI-GT3TR

Part No CAT24C32YI-GT3TR
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0931+
Reference case TSSOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 709862-CAT24C32YI-GT3TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C32YI-GT3TR CAD Model

Description

ON Semiconductor CAT24C32YI-GT3TR EEPROM

The CAT24C32YI-GT3TR is a high-performance 32-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) component from ON Semiconductor, a leading manufacturer in the semiconductor industry. This EEPROM is designed for a wide range of applications that require reliable and durable non-volatile memory storage. It utilizes the popular I²C (Inter-Integrated Circuit) interface, making it suitable for a variety of digital applications that require data storage that must be preserved during power loss.

With its compact 8-lead TSSOP package, the CAT24C32YI-GT3TR is optimized for space-constrained applications while offering a significant amount of data storage capacity. The device operates across a wide voltage range of 1.7V to 5.5V, making it versatile for use in systems with different power supply levels. This flexibility ensures that it can be easily integrated into various design architectures without the need for additional power regulation components.

The CAT24C32YI-GT3TR features a 32,768-bit (32-kilobit) memory size, providing ample storage for configuration parameters, calibration data, or small application logs. The memory is organized as 4096 words of 8 bits each, which can be individually read or written. The device supports a write cycle time of 5 ms (typical), allowing for quick data updates and minimal system downtime during write operations.

Additionally, the CAT24C32YI-GT3TR offers a 400 kHz (fast mode) and 1 MHz (fast mode plus) I²C communication speeds, enabling rapid data transfer between the EEPROM and the host controller. It also includes features such as hardware write protection, which can be activated via the write protect pin (WP) to prevent unintended alterations to the memory content.

ON Semiconductor's commitment to quality and reliability is evident in the CAT24C32YI-GT3TR EEPROM, which is designed to endure a minimum of one million write cycles per byte and has a data retention period of over 100 years. This robustness makes it an ideal choice for applications such as industrial controls, medical devices, automotive systems, and consumer electronics where long-term data integrity is paramount.

In summary, the CAT24C32YI-GT3TR from ON Semiconductor offers a reliable and flexible solution for non-volatile memory storage needs, with its wide voltage range, large memory capacity, fast data transfer rates, and robust endurance characteristics.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3818 $51.5430
320+ $0.3133 $100.2560
495+ $0.3035 $150.2325
685+ $0.2937 $201.1845
885+ $0.2840 $251.3400
1,180+ $0.2546 $300.4280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess