The CAT24C32YI-GT3A is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer ON Semiconductor. With a storage capacity of 32-kilobits, it is an ideal solution for a wide range of applications that require data storage, parameter management, or device configuration settings that must be preserved when power is removed.
Key Features
- Memory Size: 32 Kbits (4 Kbytes) of EEPROM storage, providing ample space for calibration data, device configuration, and user settings.
- Interface Type: I²C (2-wire) serial interface, facilitating easy integration with a variety of microcontrollers and processors.
- Speed: Fast data transfer rates, supporting I²C bus clock frequencies of up to 400 kHz for efficient communication.
- Operating Voltage Range: Wide voltage range of 2.5V to 5.5V, making the device suitable for battery-operated and low-power applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
- Packaging: Supplied in a compact TSSOP-8 package, optimizing board space and allowing for easy integration into space-constrained designs.
- Write Cycle Time: Fast write cycle times with byte or page write modes, allowing efficient data management and minimal delay during write operations.
- Endurance: High data retention and endurance, with the ability to withstand 1 million write cycles and retain data for over 100 years.
Applications
The CAT24C32YI-GT3A EEPROM is versatile and can be used in various applications, including:
- Consumer electronics such as smart appliances, wearables, and home automation systems.
- Industrial and automotive systems for configuration settings, error logs, and parameter storage.
- Communication devices, networking hardware, and server systems.
- Medical devices where reliable and persistent data storage is crucial.
ON Semiconductor's commitment to quality ensures that the CAT24C32YI-GT3A is a reliable choice for designers looking to enhance their systems with a robust and flexible non-volatile memory solution.