CAT24C08WI-GT3-H-M - ON Semiconductor
The CAT24C08WI-GT3-H-M is a high-performance, 8-kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This integrated circuit is designed to provide a flexible and reliable non-volatile data storage solution for a wide range of applications, including consumer electronics, automotive, industrial control systems, and smart devices.
Key Features:
- Memory Size: 8-kilobit (1,024 bytes) organized as 1,024 x 8 bits, providing ample storage for configuration parameters, serial numbers, calibration data, and more.
- Interface: I²C (Inter-Integrated Circuit) serial interface, which supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocol for seamless integration with microcontrollers and processors.
- Operating Voltage Range: Wide operating voltage range from 2.5 V to 5.5 V, making it suitable for various systems with different power requirements.
- Write Cycle Time: Fast write cycle times with byte or page write capability, allowing for efficient data updates and minimal system downtime.
- Write Protect: Hardware data protection feature that includes a write protect pin to prevent accidental data overwrites and ensure data integrity.
- Temperature Range: Industrial temperature range from -40°C to +85°C, providing reliable operation under extreme environmental conditions.
- Packaging: Available in a compact 8-pin SOIC package that is RoHS compliant and suitable for automated assembly processes.
Applications:
The CAT24C08WI-GT3-H-M is versatile and can be used in a variety of applications, including:
- Consumer electronics such as smartphones, tablets, and wearables
- Automotive systems for configuration and calibration storage
- Industrial and medical equipment for data logging and device settings
- Smart home devices and Internet of Things (IoT) applications
Overall, the CAT24C08WI-GT3-H-M from ON Semiconductor is an ideal choice for designers looking for a reliable and easy-to-use EEPROM with a wide operating range and robust data protection features. Its compatibility with the I²C bus interface ensures easy integration into a variety of systems, making it a versatile component for many electronic designs.