EN
  • EN
  • DE

CAT24C01JI26387TE13

Part No CAT24C01JI26387TE13
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239560-CAT24C01JI26387TE13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24C01JI26387TE13 CAD Model

Description

Overview of CAT24C01JI26387TE13 from ON Semiconductor

The CAT24C01JI26387TE13 is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed for a wide range of applications that require data storage and retrieval, offering reliability and flexibility for designers.

Key Features

  • Memory Size: The CAT24C01JI26387TE13 boasts a 1-Kb (128 x 8) memory size, which provides sufficient space for storing configuration data, serial numbers, calibration data, and small application parameters.
  • Interface Type: It utilizes the standard I²C (Inter-Integrated Circuit) serial interface, which is widely used and ensures compatibility with a broad range of microcontrollers and processors.
  • Operating Voltage: With an operating voltage range of 1.8V to 5.5V, this EEPROM can be used in low-power applications as well as in systems with higher supply voltages, providing designers with versatility in various operating conditions.
  • Write Cycle Time: The device features a fast write cycle time of 5 ms (typical), enabling quick data updates and minimizing downtime for systems that require frequent data changes.
  • Endurance: It offers an impressive write endurance of 1 million write cycles, ensuring a long operational life for applications that demand high reliability and frequent memory writes.
  • Data Retention: Data retention is rated for a minimum of 100 years, which means that data stored in the EEPROM will be preserved for a century under normal conditions, making it ideal for applications where long-term data storage is critical.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring functionality in harsh environments and extending its use to outdoor and automotive applications.
  • Packaging: It comes in a halogen-free, 8-pin SOIC package, which is both space-efficient and suitable for standard PCB assembly processes.

Applications

The CAT24C01JI26387TE13 is suitable for a variety of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Smart cards
  • Portable devices

With its robust feature set and ON Semiconductor's commitment to quality, the CAT24C01JI26387TE13 is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess