EN
  • EN
  • DE

CAT140089SWI-GT3

Part No CAT140089SWI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 8KBIT 2.85V 8SOIC / Processor Supervisor 2.93V 1 Active Low/CMOS/Push-Pull 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 771156-CAT140089SWI-GT3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT140089
Introduction Date September 09, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT140089SWI-GT3 CAD Model

Description

ON Semiconductor CAT140089SWI-GT3 Overview

The CAT140089SWI-GT3 is a state-of-the-art integrated circuit from ON Semiconductor, designed to cater to a wide array of applications in the modern electronics landscape. This versatile component is engineered to provide reliable performance, long-term durability, and high efficiency, making it an ideal choice for designers and engineers looking to enhance their projects with superior electronic solutions.

Key Features

  • High Precision: The CAT140089SWI-GT3 boasts high precision in its operations, ensuring accurate performance for sensitive applications.
  • Low Power Consumption: With energy efficiency in mind, this IC is designed to operate with minimal power consumption, which is crucial for battery-powered devices and energy-saving requirements.
  • Robust Design: ON Semiconductor is known for its durable components, and the CAT140089SWI-GT3 is no exception. It is built to withstand challenging conditions and provide consistent performance over its lifespan.
  • Wide Operating Temperature Range: This product can function effectively across a broad range of temperatures, making it suitable for various environments and applications.
  • Compact Footprint: The small size of the CAT140089SWI-GT3 makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined designs.

Applications

The CAT140089SWI-GT3 can be utilized in numerous applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The CAT140089SWI-GT3 is produced using cutting-edge manufacturing processes and is subjected to rigorous testing to ensure it meets the stringent requirements of today's electronic devices.

Environmental Compliance

In line with global environmental standards, the CAT140089SWI-GT3 from ON Semiconductor is designed to comply with various environmental directives, such as RoHS (Restriction of Hazardous Substances), ensuring that it is safe for both consumers and the environment.

Overall, the CAT140089SWI-GT3 is an exceptional choice for any project requiring a high-performance, reliable, and energy-efficient integrated circuit. Its combination of precision, durability, and compact design, coupled with ON Semiconductor's reputation for quality, makes it a top contender in its class.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
MaxLinear Inc
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess