CAT1162WI-30-GT3 EEPROM Memory from ON Semiconductor
The CAT1162WI-30-GT3 is a high-performance, 16-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) component manufactured by ON Semiconductor. Designed to provide a reliable and durable non-volatile memory solution, this device is ideal for advanced, sophisticated applications in various electronic systems.
This EEPROM operates with a standard I2C serial interface, allowing for easy integration into most microcontroller-based systems. The CAT1162WI-30-GT3 features a wide voltage range of 2.5V to 6.0V, making it versatile for different operating conditions and compatible with many types of circuit designs. Its fast write cycle times and high endurance make it suitable for applications requiring frequent data updates.
The device offers a 100-year data retention capability and supports a minimum of 1,000,000 program/erase cycles, ensuring long-term reliability of data storage. This robustness is crucial for applications where data integrity is paramount, such as in industrial control systems, medical devices, and automotive electronics.
With its built-in 32-byte page write buffer, the CAT1162WI-30-GT3 allows for efficient data management and faster write operations, which is beneficial for systems with time-critical tasks. Moreover, the device includes safety features like hardware and software write protection to prevent accidental data alteration, providing an extra layer of security for sensitive applications.
ON Semiconductor's commitment to quality ensures that the CAT1162WI-30-GT3 meets strict industry standards for performance and reliability. The device is available in a compact, lead-free 8-lead SOIC package, suitable for space-constrained applications while also addressing environmental concerns.
In summary, the CAT1162WI-30-GT3 from ON Semiconductor is a versatile, high-endurance EEPROM that provides efficient and secure non-volatile memory storage, making it an excellent choice for a wide range of applications.
| Product Part Number: |
CAT1162WI-30-GT3 |
| Manufacturer: |
ON Semiconductor |
| Memory Size: |
16-Kb |
| Interface Type: |
I2C Serial |
| Voltage Range: |
2.5V to 6.0V |
| Data Retention: |
100 years |
| Write Cycles: |
Minimum 1,000,000 cycles |
| Package Type: |
8-lead SOIC |