EN
  • EN
  • DE

CC2620F128RGZR

Part No CC2620F128RGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFQFN / SimpleLink ZigBee RF4CE Wireless MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 31
Supply Voltage (V) 1.8V ~ 3.8V
Current - Receiving 5.9mA
Current - Transmitting 9.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809053-CC2620F128RGZR
Ultra Librarian 3D Model Ultra Librarian CC2620F128RGZR CAD Model

Description

Product Overview: CC2620F128RGZR by Texas Instruments

The CC2620F128RGZR is a sophisticated and highly integrated wireless microcontroller (MCU) from the esteemed semiconductor manufacturer, Texas Instruments (TI). This device is designed to cater to the needs of modern wireless applications, particularly in the fields of Internet of Things (IoT), home automation, industrial control, and smart energy.

At the heart of the CC2620F128RGZR is a powerful ARM Cortex-M3 processor that runs at a frequency of up to 48 MHz, providing a robust platform for application-level processing. The MCU comes with 128KB of in-system programmable flash memory, ensuring ample space for complex software stacks and applications, and 20KB of static RAM for efficient data handling.

One of the standout features of the CC2620F128RGZR is its exceptional wireless capabilities. It supports dual-band operation, allowing for communication on both the Sub-1 GHz and 2.4 GHz ISM bands. This flexibility enables the device to be used in a wide range of wireless protocols, including Zigbee, 6LoWPAN, and proprietary RF systems. With its state-of-the-art RF transceiver, the CC2620F128RGZR ensures reliable data transmission with low-power consumption, making it an ideal choice for battery-operated devices.

The device is housed in a compact 48-VQFN (RGZ) package that measures just 7 mm x 7 mm, which makes it suitable for space-constrained applications. Its extensive set of peripherals includes UART, I2C, SPI, I2S, and ADC interfaces, allowing for easy integration with sensors, actuators, and other external components. Additionally, the MCU features several power-saving modes, which are critical for extending the battery life of portable and remote devices.

Security is also a paramount concern in wireless communication, and the CC2620F128RGZR addresses this with robust security features including hardware encryption and a random number generator. These features ensure secure data exchange and protect against threats, making the device a reliable choice for sensitive applications.

Overall, the CC2620F128RGZR from Texas Instruments is a versatile and powerful wireless MCU that offers the perfect blend of performance, integration, and energy efficiency for a multitude of wireless applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6369 $50.5476
10+ $10.3687 $103.6870
15+ $10.0447 $150.6705
21+ $9.7207 $204.1347
27+ $9.3967 $253.7109
36+ $8.4246 $303.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,156 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess