EN
  • EN
  • DE

CAT1161LI42

Part No CAT1161LI42
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR CPU 8DIP / Processor Supervisor 3V/3.3V/5V 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 4.25V
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 771151-CAT1161LI42
Popularity Medium
Supply and Demand Status Limited
Family Name CAT1161
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT1161LI42 CAD Model

Description

ON Semiconductor CAT1161LI42: High-Endurance I2C CMOS Serial EEPROM

The CAT1161LI42 is a high-quality, 16-Kb serial EEPROM memory chip from ON Semiconductor, designed for a wide range of applications that require data storage and retrieval with high endurance and reliability. This device operates via a simple I2C (Inter-Integrated Circuit) interface, making it an excellent choice for embedded systems where efficient communication and minimal pin usage are crucial.

Key Features

  • Memory Size: 16 Kbits (2 Kbytes) of EEPROM.
  • Write Endurance: 1,000,000 program/erase cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: Guaranteed for 100 years, making it suitable for applications where data must be preserved over extended periods.
  • Operating Voltage Range: 2.5V to 5.5V, allowing for flexible integration into various system power schemes.
  • Two-Wire I2C Serial Interface: Supports standard and fast I2C modes.
  • Self-Timed Write Cycle: Includes auto-erase before writing, simplifying the write operation.
  • Hardware Write Protection: Write protect pin (WP) to lock the entire memory, providing security against inadvertent writes.
  • Low Power Consumption: Ideal for battery-powered applications, with typical standby and active currents of 3 µA and 1 mA, respectively.
  • Page Write Buffer: Allows up to 16 bytes to be written in a single write cycle, facilitating efficient data handling.
  • Temperature Range: Industrial temperature range from -40°C to +85°C.
  • Package: Available in 8-lead PDIP, 8-lead SOIC, and TSSOP packages.

Applications

The CAT1161LI42 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Smart cards
  • Portable computing devices
  • Telecommunication systems

With its robust design and comprehensive feature set, the CAT1161LI42 from ON Semiconductor is an excellent choice for designers looking for a reliable and high-performance non-volatile memory solution. Its compatibility with I2C bus communication standards ensures easy integration into existing designs, making it a flexible option for both new and legacy systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess