EN
  • EN
  • DE

CAT1161LI-42-G

Part No CAT1161LI-42-G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVSR CPU 16K EEPROM 8DIP / Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.25V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number CAT1161
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576167-CAT1161LI-42-G
Ultra Librarian 3D Model Ultra Librarian CAT1161LI-42-G CAD Model

Description

The CAT1161LI-42-G is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, a leading force in the semiconductor industry. This memory chip offers a robust storage solution for a wide range of applications, providing non-volatile memory retention across power cycles, making it ideal for configuration settings, device calibration data, and user preferences storage.

Key Features

  • Memory Size: The CAT1161LI-42-G comes with a 16-Kb (2K x 8) memory size, allowing for ample storage space for various data types.
  • Interface: It utilizes a standard I²C serial interface, facilitating easy integration into existing systems with minimal additional hardware requirements.
  • Write Protect: A hardware write protection feature is included, which prevents accidental data overwrites and ensures data integrity.
  • Low Power Consumption: Designed to be energy-efficient, this EEPROM operates with a low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Operating Voltage: It operates across a voltage range of 2.5V to 5.5V, providing flexibility in various power environments and compatibility with both 3.3V and 5V systems.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance in harsh conditions.

Applications

The CAT1161LI-42-G is versatile and can be used in a multitude of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT1161LI-42-G is no exception. With its robust design and tested reliability, this EEPROM is a dependable choice for designers and engineers looking for a memory solution that will stand the test of time and maintain data integrity through various environmental and operational challenges.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2862 $60.0068
33+ $3.5170 $116.0610
51+ $3.4073 $173.7723
71+ $3.2975 $234.1225
91+ $3.1878 $290.0898
122+ $2.8575 $348.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess