EN
  • EN
  • DE

CAT1161J-30TE13

Part No CAT1161J-30TE13
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 3V/3.3V/5V 8-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 239548-CAT1161J-30TE13
Popularity Low
Supply and Demand Status Limited
Family Name CAT1161
Introduction Date April 01, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT1161J-30TE13 CAD Model

Description

The CAT1161J-30TE13 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This memory device offers an ideal solution for storing data that must be preserved during power loss or when power is cycled. It is commonly used in a wide range of applications, including computer systems, industrial controls, and consumer electronics.

Key Features

  • Memory Size: The CAT1161J-30TE13 provides a storage capacity of 16-Kbit, which is suitable for storing configuration parameters, serial numbers, calibration data, and other critical information.
  • Interface: This device communicates via a standard I²C serial interface, ensuring easy integration with most microcontrollers and processors.
  • Write Cycle Time: It offers a fast write cycle time of 5 ms (typical), allowing for quick updates to stored data.
  • Data Retention: The EEPROM boasts a long data retention period, typically over 100 years, ensuring the integrity of data over extended periods.
  • Endurance: It has a high endurance rating, with the ability to endure one million write cycles, making it highly reliable for frequent data updates.
  • Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Supply Voltage: It supports a supply voltage range of 3.0V to 5.5V, accommodating various system power requirements.
  • Package: The CAT1161J-30TE13 comes in a small 8-pin TSSOP package, allowing for compact PCB designs and efficient use of board space.

Applications

The versatility of the CAT1161J-30TE13 EEPROM makes it an excellent choice for a multitude of applications. It can be used for device configuration, fault logging, user preferences, and other scenarios where non-volatile memory is crucial. Its robust design and reliability make it particularly well-suited for industrial automation systems, automotive electronics, medical devices, and smart consumer gadgets.

In summary, the CAT1161J-30TE13 from ON Semiconductor is a robust and reliable EEPROM solution that provides secure data storage with the convenience of an I²C interface, making it a smart choice for designers looking for a dependable non-volatile memory option.

You May Also Be Interested in

Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess