EN
  • EN
  • DE

CAT1023WI-42-GT3

Part No CAT1023WI-42-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisory Circuits with I2C Serial 2k-bit CMOS EEPROM, Manual Reset and Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130ms Minimum
Voltage - Threshold 4.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series CAT1023
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804032-CAT1023WI-42-GT3
Ultra Librarian 3D Model Ultra Librarian CAT1023WI-42-GT3 CAD Model

Description

Product Overview: CAT1023WI-42-GT3

The CAT1023WI-42-GT3 is a high-performance, precision microprocessor supervisory circuit produced by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to enhance the reliability and extend the life of microprocessor-based systems by providing excellent power supply monitoring and control.

Key Features

  • Voltage Monitoring: The CAT1023WI-42-GT3 offers precise monitoring of the power supply voltage. It ensures that the microprocessor is reset to a known state during power-up, power-down, and brown-out conditions. The reset threshold voltage for this device is 4.2V which is ideal for 5V systems.
  • Low Power Consumption: This supervisory circuit is optimized for low power consumption, making it suitable for battery-powered devices and other applications where power efficiency is crucial.
  • Watchdog Timer: The built-in watchdog timer improves system reliability by resetting the microprocessor if the software fails to provide a periodic signal, indicating that the system is operating correctly.
  • Manual Reset: A manual reset input allows for an external trigger to initiate a system reset, providing an additional layer of system control.
  • Compact Packaging: The CAT1023WI-42-GT3 comes in a small-outline package, which is perfect for space-constrained applications.

Applications

Due to its robust feature set, the CAT1023WI-42-GT3 is suitable for a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Portable/battery-powered equipment
  • Automotive systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CAT1023WI-42-GT3 is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. With ON Semiconductor's expertise in circuit design and silicon processing, customers can trust the CAT1023WI-42-GT3 to safeguard their systems and provide long-term stability.

Conclusion

The CAT1023WI-42-GT3 from ON Semiconductor is a versatile and reliable solution for system monitoring and control. With its precision voltage monitoring, low power consumption, and additional features like the watchdog timer and manual reset, this product is an excellent choice for designers looking to enhance the performance and reliability of their microprocessor-based systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5334 $58.6740
265+ $0.4377 $115.9905
410+ $0.4240 $173.8400
565+ $0.4104 $231.8760
730+ $0.3966 $289.5180
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess