EN
  • EN
  • DE

C161PIL25MCAFXUMA1

Part No C161PIL25MCAFXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 100MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features C166 series Microcontroller IC 16-Bit 25MHz - ROMless
Manufacturer Infineon Technologies
Series C16xx
Package Reel - TR
Part Status Obsolete
Core Processor C166
Core Size 16-Bit
Speed 25MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 76
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-BQFP
Family Name SA*C161PI
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number SAF-C161PI-L25MCAINCT, SAF-C161PI-L25MCATR, SAFC161PIL25MCA, SAF-C161PI-L25MCATR-ND, C161PIL25MCAFAUMA1, SAF-C161PI-L25MCACT-ND, C161PIL25MCAFXUMA1TR, SAF-C161PI-L25M CA, SP000014368, SAF-C161PI-L25MCACT, C161PIL25MCAFXUMA1CT, SAF-C161PI-L25MCA, F161PIL25MCAXT, SAF-C161PI-L25MCAINTR-ND, SAF-C161PI-L25MCAINTR, SAF-C161PI-L25MCAINCT-ND, SAFC161PIL25MCAXT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893546-C161PIL25MCAFXUMA1
Ultra Librarian 3D Model Ultra Librarian C161PIL25MCAFXUMA1 CAD Model

Description

The Infineon Technologies C166 series Microcontroller IC 16-Bit 25MHz - ROMless is a highly efficient and reliable electronic component that delivers superior performance.

  • Package: 100-BQFP
  • Mounting: Surface mount technology
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Part Status: Obsolete
  • Supply and Demand: Balanced
  • Package Quantity: 500 units
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • HTSUS: 8542.31.0001
  • Other Part Numbers: SAF-C161PI-L25MCAINCT, SAF-C161PI-L25MCATR, and SAFC161PIL25MCA

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess