EN
  • EN
  • DE

CAT1023WI-30-GT3

Part No CAT1023WI-30-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISR CPU 2K EEPROM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 202187-CAT1023WI-30-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT1023WI-30-GT3 CAD Model

Description

The CAT1023WI-30-GT3 is a high-performance, precision supervisory circuit from ON Semiconductor, designed to monitor power supplies in digital systems. It ensures that the system microprocessor is properly reset and operates reliably under power-on, brown-out, and power-down conditions. This supervisory circuit is a crucial component for any application requiring high reliability and uptime.

Key Features

  • Precision Voltage Monitoring: The CAT1023WI-30-GT3 monitors the system voltage with high accuracy, ensuring that the connected microprocessor or digital system operates within the specified voltage range for optimal performance.
  • Programmable Reset Timeout: It offers a programmable reset timeout delay, which provides designers with flexibility and control over the reset timing to match specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this device features low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial and automotive environments that demand consistent performance under varying conditions.
  • Manual Reset Input: The inclusion of a manual reset input allows for a system reset to be triggered with an external signal, providing an additional layer of control.

Applications

The CAT1023WI-30-GT3 is versatile and can be used in a wide array of applications, including:

  • Microprocessor systems
  • Computers and computer peripherals
  • Intelligent instruments
  • Portable battery-powered equipment
  • Automotive systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT1023WI-30-GT3 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of the industrial and automotive markets. The device is also RoHS compliant, adhering to environmental regulations and minimizing the ecological footprint.

Summary

In summary, the CAT1023WI-30-GT3 supervisory circuit stands out for its precision monitoring capabilities, programmable features, and robust design. This makes it an essential component for any system where reliable voltage monitoring and reset functions are critical. With ON Semiconductor's reputation for quality, this product is an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0230 $61.3800
125+ $0.9570 $119.6250
190+ $0.9240 $175.5600
270+ $0.8581 $231.6870
350+ $0.8251 $288.7850
440+ $0.7921 $348.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,907 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess