EN
  • EN
  • DE

AL5817MP-13

Part No AL5817MP-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED LINEAR DRIVER MSOP-8EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features LED Driver IC 1 Output Linear - PWM Dimming 15mA 8-MSOP-EP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name AL5817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL5817MP-13DICT, AL5817MP-13DITR, AL5817MP-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860862-AL5817MP-13
Ultra Librarian 3D Model Ultra Librarian AL5817MP-13 CAD Model

Description

Introducing the AL5817MP-13 Linear LED Driver from Diodes Incorporated

The AL5817MP-13 is a versatile and efficient linear LED driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This driver is specifically engineered to provide a constant current output, which is essential for maintaining stable and reliable illumination in LED applications. Its compact package and high-performance capabilities make it an ideal choice for a wide range of lighting solutions.

Key Features

  • Adjustable Constant Current: The AL5817MP-13 can deliver a constant current ranging from 15mA to 60mA, which can be adjusted through an external resistor. This allows for precise control over the brightness levels of the connected LEDs.
  • Wide Input Voltage Range: With an operating voltage range of 4.5V to 60V, the device can accommodate a broad spectrum of power supplies, making it suitable for various applications from automotive to industrial lighting.
  • High Power Dissipation: The AL5817MP-13 comes in a PowerDI®123 package, known for its excellent thermal performance, enabling high power dissipation and ensuring the device operates efficiently even under high current conditions.
  • Thermal Shutdown Protection: To safeguard the device and the LEDs it drives, the AL5817MP-13 is equipped with thermal shutdown protection, which prevents damage due to overheating.

Applications

The AL5817MP-13 is designed to cater to a variety of lighting applications. Its robustness and flexibility make it suitable for:

  • Automotive interior and exterior lighting
  • Commercial and residential LED lamps
  • Architectural and decorative LED lighting
  • Emergency lighting systems
  • Industrial illumination

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AL5817MP-13 is no exception, with its design and manufacturing processes adhering to stringent industry certifications. Customers can trust in the consistent performance and longevity of this LED driver.

Whether you're developing a new lighting project or upgrading an existing one, the AL5817MP-13 linear LED driver offers a blend of efficiency, versatility, and reliability. It stands as a testament to Diodes Incorporated's dedication to innovation and excellence in the field of LED lighting technology.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0952 $54.7600
115+ $0.8986 $103.3390
175+ $0.8705 $152.3375
240+ $0.8425 $202.2000
310+ $0.8144 $252.4640
415+ $0.7301 $302.9915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,175 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess