EN
  • EN
  • DE

CAS93C66VP21-GT3

Part No CAS93C66VP21-GT3
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820160-CAS93C66VP21-GT3
Ultra Librarian 3D Model Ultra Librarian CAS93C66VP21-GT3 CAD Model

Description

Overview of CAS93C66VP21-GT3 from ON Semiconductor

The CAS93C66VP21-GT3 is a high-quality microchip produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is a part of the robust EEPROM (Electrically Erasable Programmable Read-Only Memory) family, which is designed to provide flexible, non-volatile data storage that can be electrically erased and reprogrammed. It is an essential component in a wide range of applications, from automotive systems to industrial automation.

Key Features

  • Memory Size: The CAS93C66VP21-GT3 offers a memory size of 4K (4,096 bits), providing ample space for firmware storage, device configurations, or other critical data.
  • Operating Voltage Range: This device operates within a voltage range of 1.8V to 5.5V, making it versatile for various low-power and standard applications.
  • Operating Temperature: It is designed to withstand a wide operating temperature range, typically from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Serial Interface: The EEPROM utilizes a serial peripheral interface (SPI) for communication, offering high-speed data transfer capabilities.
  • Packaging: The CAS93C66VP21-GT3 is available in a TSSOP-8 package, which provides a compact footprint for space-constrained designs.
  • Lead-Free and RoHS Compliant: Complying with environmental standards, this product is lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Applications

The versatile nature of the CAS93C66VP21-GT3 makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Smart metering

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the CAS93C66VP21-GT3 is no exception. Each chip undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. When choosing the CAS93C66VP21-GT3, customers can be confident they are receiving a product that delivers consistent performance and longevity.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess