EN
  • EN
  • DE

BZX84C6V2LT3G

Part No BZX84C6V2LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Zener Diode 6.2 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name BZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX84C6V2LT3G-ND, BZX84C6V2LT3GOSTR, BZX84C6V2LT3GOSCT, BZX84C6V2LT3GOSDKR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914049-BZX84C6V2LT3G
Ultra Librarian 3D Model Ultra Librarian BZX84C6V2LT3G CAD Model

Description

ON Semiconductor BZX84C6V2LT3G Zener Diode

The BZX84C6V2LT3G is a high-quality Zener diode from ON Semiconductor, renowned for its reliability and performance in a variety of electronic applications. This surface-mount device is designed to provide voltage regulation with a nominal Zener voltage of 6.2V, making it an ideal choice for precision voltage clamping and reference applications.

Constructed using ON Semiconductor's superior silicon technology, the BZX84C6V2LT3G offers excellent stability and a sharp breakdown voltage characteristic. With its low leakage current and low dynamic impedance, the diode ensures effective, stable performance over its entire voltage range.

The compact SOT-23 package of the BZX84C6V2LT3G is designed for optimal power density and space-saving on printed circuit boards, which is particularly beneficial in today's miniaturized electronic assemblies. The device is also lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Key Features of BZX84C6V2LT3G:

  • Nominal Zener Voltage: 6.2V
  • Power Dissipation: 225mW
  • Package: SOT-23
  • Operating Temperature Range: -55°C to +150°C
  • Low Leakage Current
  • Low Dynamic Impedance
  • RoHS Compliant

Applications for the BZX84C6V2LT3G include voltage regulation in consumer electronics, computer systems, telecommunications, and industrial equipment. Its consistent performance and robustness make it suitable for use in harsh environments, where stable voltage is critical for the longevity and reliability of electronic components.

ON Semiconductor's BZX84C6V2LT3G is an excellent choice for design engineers looking for a Zener diode that offers both precision and durability. Whether used for voltage reference or protection purposes, this Zener diode will help ensure the stable operation of your electronic circuits.

For more information, datasheets, and technical specifications, please visit ON Semiconductor's official website or contact your local authorized distributor.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0580 $50.1700
1,840+ $0.0544 $100.0960
2,860+ $0.0525 $150.1500
4,090+ $0.0489 $200.0010
5,320+ $0.0470 $250.0400
6,640+ $0.0452 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,820 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess