EN
  • EN
  • DE

BTB08-600CW3G

Part No BTB08-600CW3G
Manufacturer ON Semiconductor
Catalog Triacs
Description 4 QUADRANT LOGIC LEVEL TRIAC, 60
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr ON Semiconductor
Package Bulk
Product Status Active
Triac Type Standard
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 8 A
Voltage - Gate Trigger (Vgt) (Max) 1.1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 90A @ 60Hz
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 45 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Standard Package 579 pcs
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 849120-BTB08-600CW3G
Ultra Librarian 3D Model Ultra Librarian BTB08-600CW3G CAD Model

Description

The BTB08-600CW3G is a highly efficient, robust, and versatile Triac designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This Triac is part of ON Semiconductor's extensive range of semiconductor components that are known for their reliability and performance in various applications.

Key Features

  • Current Rating: The BTB08-600CW3G is capable of handling currents up to 8A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 600V, this Triac can be used in circuits with high voltage requirements without the risk of breakdown.
  • Gate Trigger Voltage: It features a low gate trigger voltage (VGT) that ensures easy triggering with simple gate drive circuits.
  • Surge Current: It can withstand surge currents, which makes it robust against short-term overloads and enhances its reliability in harsh conditions.
  • Package: The device is housed in a TO-220AB package, which provides a compact form factor while allowing for efficient heat dissipation.

Applications

The BTB08-600CW3G is suitable for a wide range of applications, including but not limited to:

  • AC phase control circuits
  • Motor control systems
  • Heating systems
  • Lighting dimmer circuits
  • Static relays

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The BTB08-600CW3G is no exception, as it is designed to meet stringent quality standards. It is characterized by its long operational life and stable performance over a wide temperature range, ensuring reliability in a variety of environmental conditions.

Environmental Compliance

The BTB08-600CW3G is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances. This compliance ensures that the Triac is environmentally friendly and can be used in products sold within the EU and other regions with similar requirements.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess