EN
  • EN
  • DE

SST37VF020-90-3C-PH

Part No SST37VF020-90-3C-PH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193478-SST37VF020-90-3C-PH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST37VF020-90-3C-PH CAD Model

Description

Microchip Technology SST37VF020-90-3C-PH Flash Memory

The SST37VF020-90-3C-PH is a high-performance flash memory device from Microchip Technology, designed to provide a reliable and efficient storage solution for a wide range of applications. This 2 Mbit flash memory chip is part of the renowned SuperFlash® product family, known for its exceptional quality, endurance, and speed.

Key Features:

  • Memory Capacity: The device offers a storage capacity of 2 Mbit (256K x 8), enabling ample space for firmware storage, boot code, or data logging.
  • Access Time: With an access time of 90 nanoseconds, the SST37VF020-90-3C-PH ensures swift data retrieval, contributing to the overall system performance and responsiveness.
  • Programming Interface: The memory supports Parallel Interface for programming, which allows for easy integration with a wide range of microcontrollers and processors.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it suitable for 5V systems and ensuring compatibility with legacy hardware.
  • Temperature Range: Designed to perform reliably in diverse environments, the device functions within an industrial temperature range of -40°C to +85°C.
  • Package: Housed in a 32-pin Plastic DIP (PDIP) package, the SST37VF020-90-3C-PH is designed for easy mounting and robust physical protection.
  • Endurance: Microchip's SuperFlash® technology provides the SST37VF020-90-3C-PH with excellent endurance, supporting a minimum of 100,000 erase and program cycles per sector.

Applications:

The SST37VF020-90-3C-PH flash memory is ideal for a multitude of applications, including but not limited to:

  • Embedded systems
  • Telecommunication devices
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

With its robust design, fast access time, and high endurance, the SST37VF020-90-3C-PH from Microchip Technology is a versatile and reliable choice for designers looking to enhance their systems with a durable and efficient non-volatile memory solution.

You May Also Be Interested in

Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess