The BAT54L1 from ON Semiconductor is a surface-mount Schottky barrier diode designed for high-speed switching applications, voltage clamping, and circuit protection. This versatile diode features low forward voltage drop and fast switching characteristics, making it ideal for a wide range of applications in modern electronic devices.
Key Features
- Low Forward Voltage Drop: The BAT54L1 provides a low forward voltage drop, which means it is highly efficient in conducting current in the forward direction. This feature makes it suitable for use in power-sensitive circuits.
- Fast Switching Speed: With its fast switching capability, the BAT54L1 ensures minimal delays in electronic circuits, which is critical for high-frequency applications.
- Surface-Mount Package: The small SOT-23 package allows for a compact design and is ideal for automated assembly processes, saving space on the PCB.
- High Surge Current Capability: The diode can handle high surge currents, offering robust performance during transient conditions.
- Low Capacitance: The BAT54L1 has low capacitance, which is beneficial for high-speed applications as it minimizes signal distortion.
Applications
The BAT54L1 is suitable for various applications, including:
- Power Management Circuits
- DC-DC Converters
- Reverse Battery Protection
- Charge Pump Circuits
- Signal Demodulation
- Protection Circuits
Specifications
Parameter
Value
Package
SOT-23
Forward Voltage
Typically 0.32V at 10mA
Reverse Voltage
30V
Forward Current (Continuous)
200mA
The BAT54L1 from ON Semiconductor is a high-performance Schottky diode that offers efficiency and reliability for both commercial and industrial applications. Its robust design and electrical characteristics make it a top choice for engineers and designers looking for a diode that can deliver in demanding situations.