The BAT54A-NL from ON Semiconductor is a surface-mount Schottky barrier diode designed for high-speed switching applications. This diode features low forward voltage drop and fast switching characteristics, making it an ideal choice for a variety of electronic circuits. It is commonly used in applications such as DC-DC converters, power management devices, and as a rectification diode in high-frequency inverters.
Key Features
- Low Forward Voltage Drop: The BAT54A-NL offers a very low forward voltage drop, which results in lower power loss and higher efficiency in applications where it is used.
- Fast Switching Speed: With its fast switching capability, this diode is well-suited for high-frequency applications, ensuring minimal signal delay and high performance.
- Surface-Mount Package: The small SOT-23 package allows for compact design and is ideal for automated assembly processes, saving space on the PCB.
- Series Connection: It features two diodes connected in series, which can be used to increase the reverse voltage rating or for creating complex rectification circuits.
- High Reliability: ON Semiconductor's commitment to quality ensures that the BAT54A-NL is a reliable component for demanding electronic applications.
Applications
- DC-DC Converters
- Power Management Systems
- High-Frequency Inverters
- Protection Circuits
- Logic Systems
- Portable Devices
Specifications
Parameter
Value
Package
SOT-23
Configuration
Series
Maximum Repetitive Reverse Voltage
30 V
Forward Continuous Current
200 mA
Power Dissipation
200 mW
The BAT54A-NL is a testament to ON Semiconductor's dedication to providing components that enhance the performance and efficiency of electronic systems. Its combination of fast switching, low power loss, and compact form factor makes it a versatile choice for modern electronic designs.