EN
  • EN
  • DE

B300W35A109XXG

Part No B300W35A109XXG
Manufacturer ON Semiconductor
Catalog OEM Souring
Description 24 bit Audio Processor for Portable Communication Devices WLCSP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463041-B300W35A109XXG
Manufacturer ON Semiconductor
Package Tape & Reel (TR)
Product Status Active
Function Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 4
Interface GPIO, I2C, PCM, SPI, UART
Voltage - Supply 0.9V ~ 2V
Operating Temperature -40°C ~ 85°C (TA)
Specifications 12.8kHz
Mounting Type Surface Mount
Grade -
Package / Case 35-VFBGA, WLCSP
Supplier Device Package 35-WLCSP (3.63x2.68)
Ultra Librarian 3D Model Ultra Librarian B300W35A109XXG CAD Model

Description

Manufactured by onsemi, the B300W35A109XXG is an advanced 24-bit audio processor, specifically designed for portable communication devices. This component, categorized under Complex Programmable Logic Devices (CPLD), offers unparalleled audio processing capabilities within a compact WLCSP (Wafer-Level Chip-Scale Package) package. It integrates seamlessly with portable devices, enhancing audio quality and providing a wide array of sound enhancement features tailored to improve the user experience in mobile phones, tablets, and other personal communication devices. Through sophisticated signal processing algorithms, it ensures crystal clear voice and music playback, noise reduction, and optimized audio output for both speakers and headphones. The B300W35A109XXG stands out for its efficient power management, minimal footprint, and its contribution to the superior audio performance of consumer electronics, making it a cornerstone technology for manufacturers aiming to differentiate their products with high-quality sound.

You May Also Be Interested in

Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
Microcontroller IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess