EN
  • EN
  • DE

B300W35A102XYG

Part No B300W35A102XYG
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO 24BIT 35WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 4
Supply Voltage - Operating 0.9 V to 2 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 12.8kHz
Case / Package 35-WLCSP (3.63x2.68)
Win Source Part Number 1021440-B300W35A102XYG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B300W35A102XYG CAD Model

Description

Introducing the B300W35A102XYG from ON Semiconductor

The B300W35A102XYG is a state-of-the-art electronic component manufactured by ON Semiconductor, a leader in innovative energy-efficient solutions. This product is designed to cater to the demanding needs of modern electronic applications, providing reliability and performance in a compact form factor.

Key Features

  • High Precision: The B300W35A102XYG is built for applications where precision is paramount, ensuring accurate performance in critical systems.
  • Durability: With its robust construction, this product is made to withstand the rigors of everyday use, offering a long operational lifespan.
  • Energy Efficiency: ON Semiconductor is known for its commitment to energy efficiency, and the B300W35A102XYG is no exception, consuming minimal power and reducing overall energy costs.
  • Compact Design: This component is engineered to fit into tight spaces, making it ideal for use in a variety of electronic devices, from consumer electronics to industrial machinery.

Applications

The versatility of the B300W35A102XYG allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Consumer electronic devices
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the B300W35A102XYG. Each component is subjected to rigorous testing and quality control procedures to ensure it meets the highest standards of reliability and performance.

Eco-Friendly

In line with ON Semiconductor's dedication to environmental sustainability, the B300W35A102XYG is produced with eco-friendly materials and processes, reducing its environmental impact and making it a responsible choice for eco-conscious businesses.

Whether you're developing cutting-edge technology or maintaining existing systems, the B300W35A102XYG from ON Semiconductor offers the reliability, efficiency, and precision you need to ensure your products stand out in the competitive electronics market.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5388 $64.6164
7+ $17.6729 $123.7103
11+ $17.1207 $188.3277
14+ $16.5684 $231.9576
19+ $16.0161 $304.3059
25+ $14.3592 $358.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess