EN
  • EN
  • DE

AXM0F343-64-1-TX40

Part No AXM0F343-64-1-TX40
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description ULTRA-LOW POWER NARROW-BAND SUB / IC RF TxRx + MCU General ISM < 1GHz 27MHz ~ 1.05GHz 40-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Protocol -
Modulation 4-FSK, ASK, AFSK, FSK, GFSK, GMSK, MSK, PSK
Frequency 27MHz ~ 1.05GHz
Data Rate (Max) 125kbps
Power - Output 16dBm
Sensitivity -
Memory Size 64kB Flash, 8kB RAM
Serial Interfaces I²C, SPI, USART
GPIO 19
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 11.5mA ~ 12.5mA
Current - Transmitting 10mA ~ 55mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (7x5)
Base Product Number AXM0F343
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C SC
HTSUS 8542.31.0001
Win Source Part Number 1355758-AXM0F343-64-1-TX40
Ultra Librarian 3D Model Ultra Librarian AXM0F343-64-1-TX40 CAD Model

Description

The AXM0F343-64-1-TX40 is a cutting-edge product from ON Semiconductor that stands out as a high-performance component in the electronics market. This product is designed to cater to a wide range of applications, requiring reliability and efficiency.

At the heart of this device is an advanced technology that ensures it operates at optimal levels while maintaining energy efficiency. The AXM0F343-64-1-TX40 is suitable for use in various industrial, automotive, and consumer electronics applications, thanks to its versatility and robustness.

ON Semiconductor has equipped this product with a 64-pin interface, providing ample connectivity for complex circuits and systems. The AXM0F343-64-1-TX40 boasts a compact form factor, allowing for seamless integration into space-constrained designs without compromising on performance.

Key Features:

  • High reliability under various operating conditions, ensuring a long service life and consistent performance.
  • Energy-efficient operation, which is crucial for battery-powered devices and for reducing overall power consumption in systems.
  • 64-pin interface, offering a balance between functionality and ease of integration.
  • Flexibility in application, making it a go-to component for designers looking to address multiple requirements with a single solution.

ON Semiconductor's commitment to quality is evident in the AXM0F343-64-1-TX40, which is built to meet rigorous industry standards. This product is a testament to the company's dedication to providing components that not only meet but exceed customer expectations.

Whether you are designing a sophisticated automotive system, an industrial control unit, or a consumer electronic device, the AXM0F343-64-1-TX40 from ON Semiconductor is an excellent choice that promises to deliver top-notch performance and reliability.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6736 $68.0208
6+ $18.6040 $111.6240
9+ $18.0226 $162.2034
12+ $17.4413 $209.2956
15+ $16.8599 $252.8985
20+ $15.1158 $302.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess