EN
  • EN
  • DE

AX5045-1-TW30

Part No AX5045-1-TW30
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description ULTRA-LOW POWER NARROW-BAND SUB / IC RF TxRx Only General ISM < 1GHz 60MHz ~ 1.05GHz 28-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Protocol -
Modulation ASK, FSK, GFSK, PSK
Frequency 60MHz ~ 1.05GHz
Data Rate (Max) 200kbps
Power - Output 23dBm
Sensitivity -133.5dBm
Memory Size -
Serial Interfaces SPI
Voltage - Supply 3V ~ 3.6V
Current - Receiving 15mA ~ 16mA
Current - Transmitting 255mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number AX5045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1355760-AX5045-1-TW30
Ultra Librarian 3D Model Ultra Librarian AX5045-1-TW30 CAD Model

Description

Product Overview: AX5045-1-TW30 from ON Semiconductor

The AX5045-1-TW30 is a cutting-edge, single-chip solution for RF communication from ON Semiconductor. Designed for energy-efficient transmission and reception of data in the sub-GHz frequency bands, it is a versatile radio transceiver that addresses a wide range of wireless applications. This product is particularly well-suited for industrial, scientific, and medical (ISM) applications, as well as for the growing market of the Internet of Things (IoT).

Key Features

  • Frequency Range: The device operates in the sub-GHz bands, ensuring robust signal propagation and penetration through obstacles, which is critical for reliable communication in various environments.
  • Modulation Schemes: It supports multiple modulation schemes including ASK, FSK, PSK, and 4-FSK, making it highly adaptable to different communication protocols and data rate requirements.
  • High Sensitivity: The AX5045-1-TW30 boasts a high receiver sensitivity, which enables long-range communication capabilities while maintaining low power consumption.
  • Low Power Operation: Engineered for low power operation, it is an ideal choice for battery-powered devices, extending operational life and reducing maintenance costs.
  • Integrated Voltage Regulator: With an integrated voltage regulator, the device ensures stable operation even under fluctuating power supply conditions.
  • Programmable Output Power: The output power is programmable, allowing for precise control over transmission range and power consumption, further enhancing its suitability for various applications.

Applications

The AX5045-1-TW30 is highly versatile and can be used in a multitude of applications, including:

  • Automated Meter Reading (AMR)
  • Wireless Sensor Networks
  • Home and Building Automation
  • Industrial Control Systems
  • Remote Control Systems
  • IoT Devices

Conclusion

In summary, the AX5045-1-TW30 from ON Semiconductor is a robust and flexible radio transceiver that offers a blend of high performance, low power consumption, and ease of integration, making it a top choice for designers looking to implement wireless connectivity in their products. With its support for multiple modulation schemes and frequency bands, along with its programmable features, it stands as a highly adaptable solution for a vast array of wireless communication needs.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess