EN
  • EN
  • DE

AX5043-1-TA05

Part No AX5043-1-TA05
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 28VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx Only General ISM < 1GHz - 27MHz ~ 1.05GHz 28-VFQFN Exposed Pad
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name AX5043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AX5043-1-TA05OSCT, AX5043-1-TA05OSTR, AX5043-1-TA05OSDKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912322-AX5043-1-TA05
Ultra Librarian 3D Model Ultra Librarian AX5043-1-TA05 CAD Model

Description

The AX5043-1-TA05 is a highly integrated RF transceiver from ON Semiconductor, designed for energy-efficient communication in the sub-GHz frequency bands. This transceiver is an exceptional choice for a wide range of applications, including but not limited to, the Internet of Things (IoT), wireless sensor networks, smart metering, home and building automation, and industrial control systems.

Key Features

  • Frequency Range: The AX5043-1-TA05 operates in various sub-GHz bands, offering flexibility for global compliance with wireless communication standards.
  • Modulation: It supports a multitude of modulation schemes including FSK, 4-FSK, OOK, PSK, and QAM, which allows for robust data communication over long distances.
  • High Sensitivity: With excellent receiver sensitivity, this transceiver ensures reliable signal reception, which is critical for low-power applications.
  • Low Power Consumption: The device is optimized for low power operation, making it ideal for battery-powered applications where power efficiency is paramount.
  • Programmable Data Rate: It offers a wide programmable data rate range, providing the versatility needed to support various communication protocols and bandwidth requirements.
  • Integrated Voltage Regulator: An integrated voltage regulator simplifies power management and helps to maintain stable operation throughout the product's lifespan.

Applications

The AX5043-1-TA05 is suitable for a diverse set of applications that require reliable wireless communication in challenging environments. Its robust design and power efficiency make it an excellent choice for:

  • Smart Grid and Metering
  • Wireless Sensor Networks
  • Home and Building Automation
  • Industrial Control Systems
  • IoT Devices

Technical Specifications

Parameter Value
Frequency Range Sub-GHz Bands
Modulation Schemes FSK, 4-FSK, OOK, PSK, QAM
Sensitivity -126 dBm
Data Rate 1 kbps to 125 kbps
Supply Voltage 1.8V to 3.6V
Package TSSOP-28

With its advanced features and flexible capabilities, the AX5043-1-TA05 from ON Semiconductor stands out as a premier choice for developers and engineers looking to implement efficient wireless communication in their next-generation devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess