EN
  • EN
  • DE

AS1207MY

Part No AS1207MY
Manufacturer ON Semiconductor
Catalog OEM Parts (A - B)
Description PSR Flyback PWM Controller with MOSFET Integrated for LED Lighting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1045993-AS1207MY
Categories OEM Parts(A-B)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS1207MY CAD Model

Description

Introducing the AS1207MY from ON Semiconductor

The AS1207MY is a cutting-edge product from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to the demanding needs of modern electronic applications, providing reliability and efficiency in a compact package.

Product Features

  • High Performance: The AS1207MY is built for high-speed operations, making it suitable for applications that require quick data processing and throughput.
  • Power Efficiency: ON Semiconductor has optimized this product for low power consumption, which helps in extending battery life in portable devices and reducing energy costs in stationary applications.
  • Robust Design: With its sturdy construction, the AS1207MY is engineered to withstand harsh conditions, ensuring long-term reliability and consistent performance.
  • Integration: This component is designed for easy integration into various circuit designs, providing flexibility and convenience for engineers and designers.
  • Quality Assurance: ON Semiconductor is known for its commitment to quality, and the AS1207MY is no exception. It undergoes rigorous testing to meet the highest industry standards.

Applications

The versatile nature of the AS1207MY makes it an excellent choice for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

The AS1207MY boasts impressive technical specifications that underscore its performance capabilities:

  • Voltage range: [insert specific voltage range]
  • Operating temperature: [insert temperature range]
  • Package type: [insert package information]
  • Other relevant electrical parameters: [insert other parameters]

Support and Resources

ON Semiconductor provides comprehensive support for the AS1207MY, including detailed datasheets, application notes, and design resources. Customers can also access technical assistance from ON Semiconductor's expert team to help with design integration and troubleshooting.

For those seeking a reliable, efficient, and high-performance solution for their electronic designs, the AS1207MY from ON Semiconductor is an outstanding choice that promises to deliver exceptional results.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess