EN
  • EN
  • DE

AR0239ATSH00XUEA0-TPBR

Part No AR0239ATSH00XUEA0-TPBR
Manufacturer ON Semiconductor
Catalog OEM Souring
Description CMOS Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467415-AR0239ATSH00XUEA0-TPBR
Manufacturer ON Semiconductor
Package Tape & Reel (TR)
Product Status Obsolete
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1936H x 1188V
Frames per Second 90.0
Voltage - Supply 1.14V ~ 1.26V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Operating Temperature -40°C ~ 105°C
Grade -
Ultra Librarian 3D Model Ultra Librarian AR0239ATSH00XUEA0-TPBR CAD Model

Description

The AR0239ATSH00XUEA0-TPBR from ON Semi is a high-performance CMOS sensor that represents a significant leap forward in digital imaging technology. Designed to cater to a wide array of applications including security, automotive, industrial, and consumer electronics, this sensor delivers crisp, clear, and accurate images in a variety of lighting conditions. With its advanced pixel technology, the AR0239ATSH00XUEA0-TPBR offers excellent sensitivity, dynamic range, and noise performance, which translates into superior image quality. The sensor supports high frame rates and features flexible configuration options, making it adaptable to specific application requirements. Its compact size and low power consumption make it particularly suitable for portable and battery-driven devices. The inclusion of state-of-the-art features such as global shutter, high dynamic range, and low-light performance positions the AR0239ATSH00XUEA0-TPBR as a preferred choice for manufacturers and developers looking to integrate advanced imaging capabilities into their solutions. ON Semi's commitment to innovation is embodied in this CMOS sensor, which sets new standards in the realm of digital imaging.

You May Also Be Interested in

Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess