EN
  • EN
  • DE

AR0134CSSC00SPCA0-DPBR

Part No AR0134CSSC00SPCA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR RGB CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 54
Voltage - Supply 1.7V ~ 1.95V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0134
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 807035-AR0134CSSC00SPCA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0134CSSC00SPCA0-DPBR CAD Model

Description

The AR0134CSSC00SPCA0-DPBR is a cutting-edge CMOS digital image sensor from ON Semiconductor's renowned imaging product lineup. This sensor is designed to deliver superior image quality with high sensitivity and dynamic range, making it an ideal choice for a wide range of applications including industrial imaging, security, surveillance, and automotive systems.

Key Features:

  • Resolution: The sensor provides a 1.2 Megapixel resolution (1280 x 960 pixels), offering clear and detailed images for precise applications.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, it ensures high-quality image capture with excellent low-light performance.
  • Frame Rate: It delivers a high frame rate of 60 frames per second (fps) at full resolution, which is crucial for capturing fast-moving objects without motion blur.
  • Shutter Type: The global shutter technology enables the capture of high-speed scenes without the distortion typically associated with rolling shutters.
  • Optical Format: The 1/3-inch optical format is compatible with a wide range of lenses and provides a good balance between size and performance.
  • Sensitivity: The sensor features high sensitivity, allowing it to perform well in various lighting conditions, from bright daylight to dimly lit environments.
  • Dynamic Range: It offers an exceptional dynamic range, which ensures that both bright and dark areas of an image are captured with great detail.
  • Interface: The sensor includes a simple, yet powerful, two-wire serial interface for easy integration into a variety of systems.

Applications:

  • Industrial Machine Vision
  • Security and Surveillance Cameras
  • Vehicle License Plate Recognition
  • Automotive In-Cabin Monitoring
  • Gesture Recognition
  • Barcode Scanning

The AR0134CSSC00SPCA0-DPBR from ON Semiconductor is a testament to the company's commitment to providing advanced imaging solutions that meet the evolving needs of the industry. With its robust feature set, this sensor is poised to deliver exceptional performance in a variety of challenging environments.

You May Also Be Interested in

ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
Lowest to $10.2264
OmniVision Technologies Inc
low power, high-performance 5 megapixel CameraChip
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0377 $76.0754
4+ $31.2104 $124.8416
5+ $30.2351 $151.1755
7+ $29.2597 $204.8179
9+ $28.2844 $254.5596
12+ $25.3585 $304.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess