EN
  • EN
  • DE

ST-JL05-20S-C2-100

Part No ST-JL05-20S-C2-100
Manufacturer JAE Electronics
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 22-26AWG CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Signal, Stamped
Contact Type Socket
Contact Size 20
Wire Gauge or Range - AWG 22-26 AWG
Wire Gauge or Range - mm2 0.13 ~ 0.3mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Silver
Termination Finish Copper Alloy
Features Insulation Support
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621453-ST-JL05-20S-C2-100
Ultra Librarian 3D Model Ultra Librarian ST-JL05-20S-C2-100 CAD Model

Description

N

You May Also Be Interested in

Amphenol Industrial Operations
CONTACT SOCKET 16-20AWG CRIMP -
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET SLDR SZ 20
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET 12-14AWG CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 4AWG CRIMP SILVER
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET SLDR SZ 20
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET 16-20AWG CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP GOLD
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 0AWG CRIMP GOLD
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 16-20AWG CRIMP GOLD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess