EN
  • EN
  • DE

AMIS42675ICAA1RG

Part No AMIS42675ICAA1RG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half CANbus 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AMIS42675
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 766-1009-6, AMIS42675ICAA1RGOSTR, 766-1009-2, 766-1009-1, 766-1009-1-ND, 766-1009-6-ND, AMIS42675ICAA1RGOSDKR, 766-1009-2-ND, AMIS42675ICAA1RGOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860962-AMIS42675ICAA1RG
Ultra Librarian 3D Model Ultra Librarian AMIS42675ICAA1RG CAD Model

Description

ON Semiconductor AMIS42675ICAA1RG: High-Speed CAN Transceiver

The AMIS42675ICAA1RG from ON Semiconductor is a robust, high-speed CAN (Controller Area Network) transceiver designed to facilitate communication in industrial, automotive, and general embedded networking applications. This transceiver serves as an interface between a CAN protocol controller and the physical two-wire CAN bus, providing a seamless link for data transmission and reception.

With a focus on reliability and efficiency, the AMIS42675ICAA1RG is equipped with features that ensure stable operation under varying conditions. The device supports the ISO 11898 standard for CAN high-speed communication up to 1 Mbps. It is also compatible with 24V systems, making it suitable for truck and bus applications.

The transceiver's robust design includes features such as thermal protection, short-circuit protection, and an extensive common-mode range, which enhances its resilience to electrical disturbances and ensures a high level of noise immunity. This makes the AMIS42675ICAA1RG an ideal choice for harsh environments where electrical noise and transient conditions are prevalent.

One of the key benefits of the AMIS42675ICAA1RG is its low-power mode, which significantly reduces current consumption when the network is idle or in standby mode. This feature is particularly valuable in battery-powered systems where power conservation is critical.

For ease of implementation, the AMIS42675ICAA1RG comes in an industry-standard 8-pin SOIC package, providing compatibility with existing board layouts and facilitating the design process. Its wide operating temperature range of -40°C to +125°C ensures that it can withstand extreme environmental conditions, making it suitable for outdoor or uncontrolled climate applications.

In summary, the AMIS42675ICAA1RG from ON Semiconductor is a versatile and durable CAN transceiver that offers a reliable communication solution for a wide array of networking applications. Its robust feature set, low-power capabilities, and compatibility with industry standards make it a top choice for designers seeking a dependable and efficient CAN network interface.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess