The AMIS41683CANN1G is a high-speed CAN transceiver designed by ON Semiconductor, engineered to facilitate robust communication in automotive and industrial applications. This transceiver is capable of operating over a wide range of supply voltages and is compliant with the ISO 11898-2 and ISO 11898-5 standards for CAN (Controller Area Network) communication.
Key Features
- Compatibility: Fully compatible with the ISO 11898-2 (high-speed CAN) specification, as well as ISO 11898-5 for low-power operation.
- Data Rates: Supports data rates up to 1 Mbps, making it suitable for high-speed data communication in complex automotive networks.
- Bus Fault Protection: Equipped with extensive bus fault protection of ±58 V, ensuring resilience in harsh electrical environments.
- Thermal Protection: Thermal shutdown feature protects the device from damage due to excessive temperature.
- Standby Mode: Includes a standby mode with very low current consumption, which helps to reduce power consumption when the network is idle.
- Robust Design: Designed for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) robustness.
Applications
The AMIS41683CANN1G is ideal for a variety of applications that require reliable data communication with error detection and confinement capabilities. It is particularly well-suited for:
- Automotive networks such as body control modules, powertrain applications, and in-vehicle infotainment systems.
- Industrial automation systems where distributed control or real-time data exchange is necessary.
- Medical equipment requiring reliable and secure communication between devices.
- Any other applications that demand robust and fault-tolerant communication in an electrically noisy environment.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the AMIS41683CANN1G is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigorous demands of automotive and industrial environments.