EN
  • EN
  • DE

SN65LVDS9638DGK

Part No SN65LVDS9638DGK
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH SPEED DIFFERENTIAL LINE DRIVERS | IC DUAL HI-SP DIFF DRVR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol LVDS
Number of Drivers/Receivers 2/0
Data Rate 400Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number 65LVDS9638
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1252937-SN65LVDS9638DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Wireless, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian SN65LVDS9638DGK CAD Model

Description

The SN65LVDS9638DGK is a robust, high-speed differential line receiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to provide optimal performance in applications requiring high data rates and minimized electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transfer: The device supports signaling rates up to 400 Mbps, making it suitable for demanding applications such as gigabit Ethernet, high-resolution video transmission, and high-speed data acquisition systems.
  • Low-Voltage Operation: Operating at a nominal voltage of 3.3V, the SN65LVDS9638DGK is designed for low power consumption, which is critical for power-sensitive applications.
  • Differential Inputs: The receiver's differential inputs are compatible with LVDS, Bus LVDS, CML, and LVPECL inputs, providing the flexibility to interface with a variety of signal types.
  • Robust Protection: Integrated fail-safe circuitry ensures a high logic level output when the inputs are left open, shorted, or terminated but idle, enhancing the reliability of the system.
  • Industrial Temperature Range: The device is operational over an extended temperature range of -40°C to 85°C, making it suitable for industrial environments.

Applications

The versatility of the SN65LVDS9638DGK makes it an ideal choice for a multitude of applications, including telecommunications, networking, data storage systems, and computer peripherals. Its ability to handle high-speed signals with low power dissipation and reduced EMI makes it a go-to solution for designers looking to improve signal integrity in their digital systems.

Package and Quality

Housed in an 8-pin VSSOP (DGK) package, the SN65LVDS9638DGK offers a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of temperature conditions. As with all Texas Instruments products, this device is manufactured to high-quality standards, ensuring consistent and reliable operation in your electronic projects.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4835 $52.2525
35+ $2.8583 $100.0405
55+ $2.7690 $152.2950
75+ $2.6796 $200.9700
97+ $2.5903 $251.2591
130+ $2.3224 $301.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,814 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess