EN
  • EN
  • DE

AMIS41682CANM1RG

Part No AMIS41682CANM1RG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/1 Transceiver Half CAN 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer ON Semiconductor
Packaging Reel(TR)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 14-SOIC
Win Source Part Number 009688-AMIS41682CANM1RG
Family Name AMIS41682
Introduction Date November 16, 2006
ECCN 5A001.a.4
Country of Origin Indonesia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AMIS41682CANM1RG CAD Model

Description

The AMIS41682CANM1RG is a high-performance microcontroller-based device from ON Semiconductor that provides robust communication solutions for automotive and industrial applications. This integrated circuit is designed to facilitate the networking of electronic components through the Controller Area Network (CAN) protocol, which is widely recognized for its reliability and efficiency in complex communication systems.

With its advanced features, the AMIS41682CANM1RG ensures secure and reliable data transmission even in harsh environments, making it an ideal choice for applications requiring high-speed data exchange and fault tolerance. The device's robust design includes protection against over-voltage, under-voltage, and short-circuit conditions, ensuring consistent performance and longevity.

Key features of the AMIS41682CANM1RG include:

  • High-speed CAN interface, compliant with ISO 11898-2 standard, capable of transmission rates up to 1 Mbps.
  • Enhanced fault confinement and error detection mechanisms that contribute to the safety and reliability of the communication network.
  • Low-power mode with wake-up capability, which is essential for energy-saving strategies in modern electronic systems.
  • Differential receiver with wide common-mode range, ensuring signal integrity across different voltage levels.
  • Integrated transceiver designed to handle the physical layer of the CAN protocol, simplifying design and reducing external component requirements.

The AMIS41682CANM1RG is packaged in a compact form factor, making it suitable for space-constrained applications. It is also characterized by its ease of integration into existing systems, thanks to its flexible interface and compatibility with a wide range of microcontrollers.

Whether it is used in automotive networks, industrial control systems, or any other application requiring robust communication, the AMIS41682CANM1RG from ON Semiconductor is a reliable choice that offers both performance and durability. Its ability to operate in extreme conditions and maintain communication integrity makes it a go-to component for designers and engineers looking to build or upgrade their CAN-based systems.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0085 $60.5100
125+ $0.9436 $117.9500
195+ $0.9110 $177.6450
275+ $0.8459 $232.6225
360+ $0.8134 $292.8240
445+ $0.7809 $347.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,870 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess